Mersen GSC - Time-Delay GSC1-6/10

Description
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm Features Glass / ceramic body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm Features Glass / ceramic body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSC - Time-Delay - GSC1-6/10 - Mersen
Newburyport, MA, USA
GSC - Time-Delay
GSC1-6/10
GSC - Time-Delay GSC1-6/10
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm Features Glass / ceramic body Time-delay 5 mm x 20 mm Applications Electronic circuits

Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm
Features

  • Glass / ceramic body
  • Time-delay
  • 5 mm x 20 mm

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSC1-6/10
Product Name GSC - Time-Delay
Fuse Material Glass; Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 486-1790-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers