Mersen GSC - Time-Delay GSC1/10

Description
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm Features Glass / ceramic body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet
Description
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm Features Glass / ceramic body Time-delay 5 mm x 20 mm Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSC - Time-Delay - GSC1/10 - Mersen
Newburyport, MA, USA
GSC - Time-Delay
GSC1/10
GSC - Time-Delay GSC1/10
Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm Features Glass / ceramic body Time-delay 5 mm x 20 mm Applications Electronic circuits

Up to 250V, Time Delay, Glass / Ceramic 5mm x 20mm
Features

  • Glass / ceramic body
  • Time-delay
  • 5 mm x 20 mm

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSC1/10
Product Name GSC - Time-Delay
Fuse Material Glass; Ceramic
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 004110433 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers