Mersen GSB-V - Fast-Acting GSB-V8

Description
250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Fast-acting 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Fast-acting 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSB-V - Fast-Acting - GSB-V8 - Mersen
Newburyport, MA, USA
GSB-V - Fast-Acting
GSB-V8
GSB-V - Fast-Acting GSB-V8
250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Fast-acting 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits

250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads
Features

  • Glass body
  • Fast-acting
  • 5 mm x 20 mm
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSB-V8
Product Name GSB-V - Fast-Acting
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2550-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details