Mersen GSB-V - Fast-Acting GSB-V3-15/100

Description
250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Fast-acting 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet
Description
250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Fast-acting 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSB-V - Fast-Acting - GSB-V3-15/100 - Mersen
Newburyport, MA, USA
GSB-V - Fast-Acting
GSB-V3-15/100
GSB-V - Fast-Acting GSB-V3-15/100
250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads Features Glass body Fast-acting 5 mm x 20 mm 1-1/2" Axial leads Applications Electronic circuits

250V, Fast Acting, Glass, 5mm x 20mm, 1-1/2" Axial Leads
Features

  • Glass body
  • Fast-acting
  • 5 mm x 20 mm
  • 1-1/2" Axial leads

Applications

  • Electronic circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number GSB-V3-15/100
Product Name GSB-V - Fast-Acting
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 1033520 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002212002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details