Mersen Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC G220967

Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 690V voltage rating as per IEC 33 gR class (current ratings 12 to 90A) as per VDE 636-23 - Clearing all overloads - Improved safety and protection - Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4 Connection as per: - German standard DIN 43653/00C - British standard BS88-4 These fuses are UL Recognized
Request a Quote Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 690V voltage rating as per IEC 33 gR class (current ratings 12 to 90A) as per VDE 636-23 - Clearing all overloads - Improved safety and protection - Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4 Connection as per: - German standard DIN 43653/00C - British standard BS88-4 These fuses are UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC - G220967 - Mersen
Newburyport, MA, USA
Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC
G220967
Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC G220967
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 690V voltage rating as per IEC 33 gR class (current ratings 12 to 90A) as per VDE 636-23 - Clearing all overloads - Improved safety and protection - Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4 Connection as per: - German standard DIN 43653/00C - British standard BS88-4 These fuses are UL Recognized

Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 690V voltage rating as per IEC 33 gR class (current ratings 12 to 90A) as per VDE 636-23 - Clearing all overloads - Improved safety and protection - Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4 Connection as per: - German standard DIN 43653/00C - British standard BS88-4 These fuses are UL Recognized

Supplier's Site Datasheet
Tag Fuses - 2384035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2384035
Tag Fuses 2384035
Mersen G220967 / BS17GB69V63

Mersen G220967 / BS17GB69V63

Supplier's Site

Technical Specifications

  Mersen RS Components, Ltd.
Product Category Fuses Fuses
Product Number G220967 2384035
Product Name Protistor® BS88-4 size 17x49 and 2x17x49 aR/gR (GRB, URB/C/Y/Z), 690VAC Tag Fuses
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards IEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF370 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers