Mersen Protistor® size 10x38 gR, 690VAC G1014582

Description
The 10x38 gR cylindrical is a fast acting, full range fuse used in the protection of inverters, UPS, variable speed drives and other discrete semiconductor devices. Features International 10x38 mm (1-1/2" x 13/32") for worldwide acceptance gR Class according to IEC 60269-4 and VDE 636-23 Low I²t for improved semiconductor protection Eliminate all overloads Extremely fast acting Current limiting Excellent cycling capability Applications Protection of small inverters, UPS systems, motor drives and similar 700V or less equipments.
Request a Quote Datasheet
Description
The 10x38 gR cylindrical is a fast acting, full range fuse used in the protection of inverters, UPS, variable speed drives and other discrete semiconductor devices. Features International 10x38 mm (1-1/2" x 13/32") for worldwide acceptance gR Class according to IEC 60269-4 and VDE 636-23 Low I²t for improved semiconductor protection Eliminate all overloads Extremely fast acting Current limiting Excellent cycling capability Applications Protection of small inverters, UPS systems, motor drives and similar 700V or less equipments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 10x38 gR, 690VAC - G1014582 - Mersen
Newburyport, MA, USA
Protistor® size 10x38 gR, 690VAC
G1014582
Protistor® size 10x38 gR, 690VAC G1014582
The 10x38 gR cylindrical is a fast acting, full range fuse used in the protection of inverters, UPS, variable speed drives and other discrete semiconductor devices. Features International 10x38 mm (1-1/2" x 13/32") for worldwide acceptance gR Class according to IEC 60269-4 and VDE 636-23 Low I²t for improved semiconductor protection Eliminate all overloads Extremely fast acting Current limiting Excellent cycling capability Applications Protection of small inverters, UPS systems, motor drives and similar 700V or less equipments.

The 10x38 gR cylindrical is a fast acting, full range fuse used in the protection of inverters, UPS, variable speed drives and other discrete semiconductor devices.
Features

  • International 10x38 mm (1-1/2" x 13/32") for worldwide acceptance
  • gR Class according to IEC 60269-4 and VDE 636-23
  • Low I²t for improved semiconductor protection
  • Eliminate all overloads
  • Extremely fast acting
  • Current limiting
  • Excellent cycling capability

Applications

  • Protection of small inverters, UPS systems, motor drives and similar 700V or less equipments.
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-G1014582-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-G1014582-ND
Electrical, Specialty Fuses 2378-G1014582-ND
FUSE,SEMICONDUCTOR,C LASS GR,ULTR

FUSE,SEMICONDUCTOR,CLASS GR,ULTR

Buy Now Datasheet
SHAW Fuses - G1014582 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
G1014582
SHAW Fuses G1014582
High-Speed Cylindrical Fuse 10x38 gR

High-Speed Cylindrical Fuse 10x38 gR

Supplier's Site

Technical Specifications

  Mersen DigiKey Galco Industrial Electronics
Product Category Fuses Fuses Fuses
Product Number G1014582 2378-G1014582-ND G1014582
Product Name Protistor® size 10x38 gR, 690VAC Electrical, Specialty Fuses SHAW Fuses
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; CSA; IEC CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002630011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Power Fuses General Purpose Fuses - IEC standard Series - VGC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 125 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details