Mersen HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC G1004002

Description
The HelioProtection® fuse DC120-123 series are designed for the protection of cables in a PV groups of chains when a short circuit occurs in a panel. These HelioProtection® fuse comply with the IEC 60269-1 standard and the IEC 60269-6 standard with specific mechanical dimensions. They are of the gPV type. Features High efficiency with low power losses Industries first UL Listed Solution Durable construction for enhanced system longevity Temperature cycle withstand capability Low fault current interrupting capability Guaranteed operation at temperature extremes (-30°C to +70°C) Applications Battery charge controllers Inverter DC input protection Re-combiner (sub-combiner, array combiner, master combiner) applications All photovoltaic applications
Datasheet
Description
The HelioProtection® fuse DC120-123 series are designed for the protection of cables in a PV groups of chains when a short circuit occurs in a panel. These HelioProtection® fuse comply with the IEC 60269-1 standard and the IEC 60269-6 standard with specific mechanical dimensions. They are of the gPV type. Features High efficiency with low power losses Industries first UL Listed Solution Durable construction for enhanced system longevity Temperature cycle withstand capability Low fault current interrupting capability Guaranteed operation at temperature extremes (-30°C to +70°C) Applications Battery charge controllers Inverter DC input protection Re-combiner (sub-combiner, array combiner, master combiner) applications All photovoltaic applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC - G1004002 - Mersen
Newburyport, MA, USA
HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC
G1004002
HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC G1004002
The HelioProtection® fuse DC120-123 series are designed for the protection of cables in a PV groups of chains when a short circuit occurs in a panel. These HelioProtection® fuse comply with the IEC 60269-1 standard and the IEC 60269-6 standard with specific mechanical dimensions. They are of the gPV type. Features High efficiency with low power losses Industries first UL Listed Solution Durable construction for enhanced system longevity Temperature cycle withstand capability Low fault current interrupting capability Guaranteed operation at temperature extremes (-30°C to +70°C) Applications Battery charge controllers Inverter DC input protection Re-combiner (sub-combiner, array combiner, master combiner) applications All photovoltaic applications

The HelioProtection® fuse DC120-123 series are designed for the protection of cables in a PV groups of chains when a short circuit occurs in a panel. These HelioProtection® fuse comply with the IEC 60269-1 standard and the IEC 60269-6 standard with specific mechanical dimensions. They are of the gPV type.
Features

  • High efficiency with low power losses
  • Industries first UL Listed Solution
  • Durable construction for enhanced system longevity
  • Temperature cycle withstand capability
  • Low fault current interrupting capability
  • Guaranteed operation at temperature extremes (-30°C to +70°C)

Applications

  • Battery charge controllers
  • Inverter DC input protection
  • Re-combiner (sub-combiner, array combiner, master combiner) applications
  • All photovoltaic applications
Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number G1004002
Product Name HelioProtection® DC120-123 , fuse links gPV 1000 to 1200VDC
Mounting Clip
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N2.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002311106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Micro Fuses - VF242/VF242-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 0.2500 amps
View Details