Manufacturer: Mersen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005917-FSM44/100
Current Rating: 440 mA
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FSM44/100FSM-44/100;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Voltage Rating (AC): 1 kV
Max Voltage Rating (DC): 1 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005917-FSM44/100 |
| Product Name | OEM Parts - OEM Parts (F - I) - FSM44/100 |