Mersen Multi-meter fuses 10x35/10x38 FSM 1000V FSM15

Description
Mersen has developed a true 1000VAC/DC fuse designed to protect both analog and digital multi-meters. These fuses cover all the industry's multi-meter requirements in three easy to use amperage ratings. Good for 1000 volts AC and DC, the FSM line of Ferraz Shawmut fuses are designed for the power electronics metering and controls market. Features For the protection of multi-meters 1000V AC/DC for full range protection 100% Current rated for continuous current with L/R = 10mS carrying capability Glass melamine body and plated terminals provide superior reliability and performance Applications Multi-meters
Datasheet
Description
Mersen has developed a true 1000VAC/DC fuse designed to protect both analog and digital multi-meters. These fuses cover all the industry's multi-meter requirements in three easy to use amperage ratings. Good for 1000 volts AC and DC, the FSM line of Ferraz Shawmut fuses are designed for the power electronics metering and controls market. Features For the protection of multi-meters 1000V AC/DC for full range protection 100% Current rated for continuous current with L/R = 10mS carrying capability Glass melamine body and plated terminals provide superior reliability and performance Applications Multi-meters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-meter fuses 10x35/10x38 FSM 1000V - FSM15 - Mersen
Newburyport, MA, USA
Multi-meter fuses 10x35/10x38 FSM 1000V
FSM15
Multi-meter fuses 10x35/10x38 FSM 1000V FSM15
Mersen has developed a true 1000VAC/DC fuse designed to protect both analog and digital multi-meters. These fuses cover all the industry's multi-meter requirements in three easy to use amperage ratings. Good for 1000 volts AC and DC, the FSM line of Ferraz Shawmut fuses are designed for the power electronics metering and controls market. Features For the protection of multi-meters 1000V AC/DC for full range protection 100% Current rated for continuous current with L/R = 10mS carrying capability Glass melamine body and plated terminals provide superior reliability and performance Applications Multi-meters

Mersen has developed a true 1000VAC/DC fuse designed to protect both analog and digital multi-meters. These fuses cover all the industry's multi-meter requirements in three easy to use amperage ratings. Good for 1000 volts AC and DC, the FSM line of Ferraz Shawmut fuses are designed for the power electronics metering and controls market.
Features

  • For the protection of multi-meters
  • 1000V AC/DC for full range protection
  • 100% Current rated for continuous current with L/R = 10mS carrying capability
  • Glass melamine body and plated terminals provide superior reliability and performance

Applications

  • Multi-meters
Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number FSM15
Product Name Multi-meter fuses 10x35/10x38 FSM 1000V
Fuse Type Midget
Fuse Material GMG
Mounting Clip
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details
Fuses - 486-2569-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002620005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details