Manufacturer: Mersen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059755-FR10GR69V20
Current Rating: 20 A
Diameter: 10.3 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059755-FR10GR69V20 |
| Product Name | OEM Parts - OEM Parts (F - I) - FR10GR69V20 |