Mersen Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC F076595

Description
Extremely high breaking capacity fuses: Protection of power semiconductors complying with IEC standard 60269-1 and -4. Features Voltage rating 500-600 VAC With trip-indicator (1 to 30A), a Mersen speciality (minimum operating voltage for trip-indicator: 20V) Without blown fuse indication 0.10 up to 0.80 A (higher ratings without blown fuse indicator 10x38gRB - 690VAC) aR-Class according to VDE 636-23 IEC 60269-4
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors complying with IEC standard 60269-1 and -4. Features Voltage rating 500-600 VAC With trip-indicator (1 to 30A), a Mersen speciality (minimum operating voltage for trip-indicator: 20V) Without blown fuse indication 0.10 up to 0.80 A (higher ratings without blown fuse indicator 10x38gRB - 690VAC) aR-Class according to VDE 636-23 IEC 60269-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC - F076595 - Mersen
Newburyport, MA, USA
Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC
F076595
Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC F076595
Extremely high breaking capacity fuses: Protection of power semiconductors complying with IEC standard 60269-1 and -4. Features Voltage rating 500-600 VAC With trip-indicator (1 to 30A), a Mersen speciality (minimum operating voltage for trip-indicator: 20V) Without blown fuse indication 0.10 up to 0.80 A (higher ratings without blown fuse indicator 10x38gRB - 690VAC) aR-Class according to VDE 636-23 IEC 60269-4

Extremely high breaking capacity fuses: Protection of power semiconductors complying with IEC standard 60269-1 and -4.
Features

  • Voltage rating 500-600 VAC
  • With trip-indicator (1 to 30A), a Mersen speciality
  • (minimum operating voltage for trip-indicator: 20V)
  • Without blown fuse indication 0.10 up to 0.80 A
  • (higher ratings without blown fuse indicator 10x38gRB - 690VAC)
  • aR-Class according to VDE 636-23 IEC 60269-4
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number F076595
Product Name Protistor® size 10x38 aR (URB/D/L), 500 to 600VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110497 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details