Mersen Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL) E320371

Description
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes aR Class according to VDE 636-23 and IEC 60269-4 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Indication system with double indicator Applications Protection of inverters, UPS systems, motor drives and similar 700V or less equipment.
Request a Quote Datasheet
Description
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes aR Class according to VDE 636-23 and IEC 60269-4 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Indication system with double indicator Applications Protection of inverters, UPS systems, motor drives and similar 700V or less equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL) - E320371 - Mersen
Newburyport, MA, USA
Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL)
E320371
Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL) E320371
The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes aR Class according to VDE 636-23 and IEC 60269-4 Very low I²t for improved semiconductor protection Ultra fast acting Current limiting Superior cycling capability Indication system with double indicator Applications Protection of inverters, UPS systems, motor drives and similar 700V or less equipment.

The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Multiple body sizes
  • aR Class according to VDE 636-23 and IEC 60269-4
  • Very low I²t for improved semiconductor protection
  • Ultra fast acting
  • Current limiting
  • Superior cycling capability
  • Indication system with double indicator

Applications

  • Protection of inverters, UPS systems, motor drives and similar 700V or less equipment.
Supplier's Site Datasheet
Tag Fuses - 4483487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
4483487
Tag Fuses 4483487
Mersen E320371 / NH1UD69V200PV NH Fuse

Mersen E320371 / NH1UD69V200PV NH Fuse

Supplier's Site

Technical Specifications

  Mersen RS Components, Ltd.
Product Category Fuses Fuses
Product Number E320371 4483487
Product Name Protistor® size NH 000, 00, 0, 1, 2, 3 aR, 690VAC (IEC) / 700VAC (UL) Tag Fuses
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; CSA; IEC RoHS; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers