Mersen Protistor® size 71 gR, 550 to 600VDC E302086

Description
These Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination gR Class according to IEC 60269-4 and VDE 636-23 Low I²t for improved semiconductor protection Extremely fast acting Eliminate all overloads Excellent cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 600V or less equipments.
Datasheet
Description
These Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination gR Class according to IEC 60269-4 and VDE 636-23 Low I²t for improved semiconductor protection Extremely fast acting Eliminate all overloads Excellent cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 600V or less equipments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 71 gR, 550 to 600VDC - E302086 - Mersen
Newburyport, MA, USA
Protistor® size 71 gR, 550 to 600VDC
E302086
Protistor® size 71 gR, 550 to 600VDC E302086
These Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Multiple body sizes and terminals or blades combination gR Class according to IEC 60269-4 and VDE 636-23 Low I²t for improved semiconductor protection Extremely fast acting Eliminate all overloads Excellent cycling capability Applications Protection of inverters, motor drives, UPS systems and similar 600V or less equipments.

These Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Multiple body sizes and terminals or blades combination
  • gR Class according to IEC 60269-4 and VDE 636-23
  • Low I²t for improved semiconductor protection
  • Extremely fast acting
  • Eliminate all overloads
  • Excellent cycling capability

Applications

  • Protection of inverters, motor drives, UPS systems and similar 600V or less equipments.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number E302086
Product Name Protistor® size 71 gR, 550 to 600VDC
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625317 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers