Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
MERSEN
DIIGG50V16 -- SHAW BOTTLE TYPE D (DIAZED)
Mersen
SHAW Bottle Type D (Diazed)
DIIGG50V16
Description
Fuse, DII-SICH.EInSATZ 16A GL-gG,
Galco Industrial Electronics
Done
Description
Fuse, DII-SICH.EInSATZ 16A GL-gG,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Bottle Type D (Diazed)
DIIGG50V16
SHAW Bottle Type D (Diazed)
DIIGG50V16
Fuse, DII-SICH.EInSATZ 16A GL-gG,
Fuse, DII-SICH.EInSATZ 16A GL-gG,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Fuses
Product Number
DIIGG50V16
Product Name
SHAW Bottle Type D (Diazed)
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Fuses
CCF1N3.15TTE
Specs
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
400A Fuse Block
1494U-F400
View Details
WAGO
Fuse
282-452
Specs
Rated Voltage
250 volts
Rated Current
6.3 amps
View Details
2
suppliers
Interpower
North American Fuse Fast Acting 15A
813ABC-15
Specs
Fuse Material
Ceramic; Brass Ceramic
Features
Fast Acting
Operating Temperature
70 C (158 F)
View Details