Mersen DCT - Midget - Fast-Acting DCT12-H

Description
Amp-Trap DCT fuses were developed to meet requirements coming from new applications such as protection of photovoltaic cells, multi meters and compact on board traction equipment for auxiliary circuits. This high performance DC fuse in its compact size offers multiple competitive advantages particularly for international applications where DC voltage requirements are above 600VDC. Features Low minimum breaking capacity (MBC) Compact size: 10 x 38 mm (13/32" x 1-1/2") size internationally accepted Ferrule mount 1 to 30A for design versatility Can be used with UltraSafeTM fuse holders USM series 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications DC traction equipment Multi-meters Photovoltaic systems Semiconductor protection
Datasheet
Description
Amp-Trap DCT fuses were developed to meet requirements coming from new applications such as protection of photovoltaic cells, multi meters and compact on board traction equipment for auxiliary circuits. This high performance DC fuse in its compact size offers multiple competitive advantages particularly for international applications where DC voltage requirements are above 600VDC. Features Low minimum breaking capacity (MBC) Compact size: 10 x 38 mm (13/32" x 1-1/2") size internationally accepted Ferrule mount 1 to 30A for design versatility Can be used with UltraSafeTM fuse holders USM series 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications DC traction equipment Multi-meters Photovoltaic systems Semiconductor protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCT - Midget - Fast-Acting - DCT12-H - Mersen
Newburyport, MA, USA
DCT - Midget - Fast-Acting
DCT12-H
DCT - Midget - Fast-Acting DCT12-H
Amp-Trap DCT fuses were developed to meet requirements coming from new applications such as protection of photovoltaic cells, multi meters and compact on board traction equipment for auxiliary circuits. This high performance DC fuse in its compact size offers multiple competitive advantages particularly for international applications where DC voltage requirements are above 600VDC. Features Low minimum breaking capacity (MBC) Compact size: 10 x 38 mm (13/32" x 1-1/2") size internationally accepted Ferrule mount 1 to 30A for design versatility Can be used with UltraSafeTM fuse holders USM series 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications DC traction equipment Multi-meters Photovoltaic systems Semiconductor protection

Amp-Trap DCT fuses were developed to meet requirements coming from new applications such as protection of photovoltaic cells, multi meters and compact on board traction equipment for auxiliary circuits. This high performance DC fuse in its compact size offers multiple competitive advantages particularly for international applications where DC voltage requirements are above 600VDC.
Features

  • Low minimum breaking capacity (MBC)
  • Compact size: 10 x 38 mm (13/32" x 1-1/2") size internationally accepted
  • Ferrule mount 1 to 30A for design versatility
  • Can be used with UltraSafeTM fuse holders USM series
  • 1 1/2" x 13/32" (10 mm x 38 mm) dimensions

Applications

  • DC traction equipment
  • Multi-meters
  • Photovoltaic systems
  • Semiconductor protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number DCT12-H
Product Name DCT - Midget - Fast-Acting
Fuse Type Midget
Fuse Material GMG
Mounting PC Mount
Approvals / Standards RoHS; UL
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-L3 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 486-0031.8371CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002625121 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers