Mersen Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC D076823

Description
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC - D076823 - Mersen
Newburyport, MA, USA
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC
D076823
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC D076823
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors

Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23
Features

  • Extremely breaking capacity rating fuses

Applications

  • Protection of power semiconductors
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number D076823
Product Name Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers