Mersen CRN - Class H CRN600

Description
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Datasheet
Description
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRN - Class H - CRN600 - Mersen
Newburyport, MA, USA
CRN - Class H
CRN600
CRN - Class H CRN600
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses

Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Features

  • Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number CRN600
Product Name CRN - Class H
Fuse Material Paper
Mounting Clip
Approvals / Standards RoHS; CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data