Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Features
| Mersen | |
|---|---|
| Product Category | Fuses |
| Product Number | CRN500 |
| Product Name | CRN - Class H |
| Fuse Material | Paper |
| Mounting | Clip |
| Approvals / Standards | RoHS; CSA |
| Operating Temperature | 80 C (176 F) |