Mersen CRN - Class H CRN30BP

Description
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Datasheet
Description
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRN - Class H - CRN30BP - Mersen
Newburyport, MA, USA
CRN - Class H
CRN30BP
CRN - Class H CRN30BP
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses

Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Features

  • Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number CRN30BP
Product Name CRN - Class H
Fuse Material Paper
Mounting Clip
Approvals / Standards CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002211006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 13 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details