Mersen CRN - Class H CRN125

Description
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Datasheet
Description
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRN - Class H - CRN125 - Mersen
Newburyport, MA, USA
CRN - Class H
CRN125
CRN - Class H CRN125
Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses Features Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses

Mersen CRN and CRS fuses are standard fuses, Type D, with 10kA short circuit rating. Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Features

  • Type D fuses satisfy the Canadian Electrical Code requirement for low melting-point fuses
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number CRN125
Product Name CRN - Class H
Fuse Material Paper
Mounting Clip
Approvals / Standards RoHS; CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002610003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
Fuses - 486-0031.8357DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details