Mersen CP CP500C2-HS

Description
Mersen CP cable protectors are special purpose limiters which are crimped or bolted to cables to clear and isolate faults quickly, increasing the reliability of service entrance and distribution runs. They are current-limiting with a 200,000A interrupting rating, yet will carry low cable overloads which are handled by standard protective devices. Cable protectors are rated in terms of cable size and material (Al or Cu). Heat shrinkable (HS) tubing can be specified for field installation. For cables smaller than 4/0, class J fuses can be used. Features Fiberglass bodies for dimensional stability in harsh environments Catalog number stamped into terminal for permanent identification Crimp terminals for aluminum cable include oxide inhibitor Molded rubber boots or heat shrinkable tubing available for insulation and protection Current limiting device Permitted by National Electrical Code® Applications Service entrance and distribution runs
Datasheet
Description
Mersen CP cable protectors are special purpose limiters which are crimped or bolted to cables to clear and isolate faults quickly, increasing the reliability of service entrance and distribution runs. They are current-limiting with a 200,000A interrupting rating, yet will carry low cable overloads which are handled by standard protective devices. Cable protectors are rated in terms of cable size and material (Al or Cu). Heat shrinkable (HS) tubing can be specified for field installation. For cables smaller than 4/0, class J fuses can be used. Features Fiberglass bodies for dimensional stability in harsh environments Catalog number stamped into terminal for permanent identification Crimp terminals for aluminum cable include oxide inhibitor Molded rubber boots or heat shrinkable tubing available for insulation and protection Current limiting device Permitted by National Electrical Code® Applications Service entrance and distribution runs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CP - CP500C2-HS - Mersen
Newburyport, MA, USA
Mersen CP cable protectors are special purpose limiters which are crimped or bolted to cables to clear and isolate faults quickly, increasing the reliability of service entrance and distribution runs. They are current-limiting with a 200,000A interrupting rating, yet will carry low cable overloads which are handled by standard protective devices. Cable protectors are rated in terms of cable size and material (Al or Cu). Heat shrinkable (HS) tubing can be specified for field installation. For cables smaller than 4/0, class J fuses can be used. Features Fiberglass bodies for dimensional stability in harsh environments Catalog number stamped into terminal for permanent identification Crimp terminals for aluminum cable include oxide inhibitor Molded rubber boots or heat shrinkable tubing available for insulation and protection Current limiting device Permitted by National Electrical Code® Applications Service entrance and distribution runs

Mersen CP cable protectors are special purpose limiters which are crimped or bolted to cables to clear and isolate faults quickly, increasing the reliability of service entrance and distribution runs. They are current-limiting with a 200,000A interrupting rating, yet will carry low cable overloads which are handled by standard protective devices. Cable protectors are rated in terms of cable size and material (Al or Cu). Heat shrinkable (HS) tubing can be specified for field installation. For cables smaller than 4/0, class J fuses can be used.
Features

  • Fiberglass bodies for dimensional stability in harsh environments
  • Catalog number stamped into terminal for permanent identification
  • Crimp terminals for aluminum cable include oxide inhibitor
  • Molded rubber boots or heat shrinkable tubing available for insulation and protection
  • Current limiting device
  • Permitted by National Electrical Code®

Applications

  • Service entrance and distribution runs
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number CP500C2-HS
Product Name CP
Fuse Material GMG
Mounting Crimp and Bolted
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002311101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers