Mersen UL CNN Fuses CNN350

Description
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time-delay and general purpose types Link is visible through window Applications Forklift trucks Battery hand trucks Motorized work platforms Battery systems
Datasheet
Description
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time-delay and general purpose types Link is visible through window Applications Forklift trucks Battery hand trucks Motorized work platforms Battery systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL CNN Fuses - CNN350 - Mersen
Newburyport, MA, USA
UL CNN Fuses
CNN350
UL CNN Fuses CNN350
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time-delay and general purpose types Link is visible through window Applications Forklift trucks Battery hand trucks Motorized work platforms Battery systems

Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC.
Features

  • All fuses are AC and DC rated
  • Expanded ampere ratings
  • Time-delay and general purpose types
  • Link is visible through window

Applications

  • Forklift trucks
  • Battery hand trucks
  • Motorized work platforms
  • Battery systems
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number CNN350
Product Name UL CNN Fuses
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details