Mersen DIN CNN and CNL fuses CNN180DIN

Description
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 130V AC or DC. The flat CNL and CNN style fuses have a lower voltage rating but are also AC, UL recognized, more space saving and have visual 'see-thru' indication to show when they have operated. They can be fitted on SFBT fuse bases as per DIN 43560 fuse dimensions. Features All fuses are AC and DC rated Expanded ampere ratings General purpose types Link is visible through window Applications Battery systems Forklift trucks Battery hand trucks Motorized work platforms
Datasheet
Description
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 130V AC or DC. The flat CNL and CNN style fuses have a lower voltage rating but are also AC, UL recognized, more space saving and have visual 'see-thru' indication to show when they have operated. They can be fitted on SFBT fuse bases as per DIN 43560 fuse dimensions. Features All fuses are AC and DC rated Expanded ampere ratings General purpose types Link is visible through window Applications Battery systems Forklift trucks Battery hand trucks Motorized work platforms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN CNN and CNL fuses - CNN180DIN - Mersen
Newburyport, MA, USA
DIN CNN and CNL fuses
CNN180DIN
DIN CNN and CNL fuses CNN180DIN
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 130V AC or DC. The flat CNL and CNN style fuses have a lower voltage rating but are also AC, UL recognized, more space saving and have visual 'see-thru' indication to show when they have operated. They can be fitted on SFBT fuse bases as per DIN 43560 fuse dimensions. Features All fuses are AC and DC rated Expanded ampere ratings General purpose types Link is visible through window Applications Battery systems Forklift trucks Battery hand trucks Motorized work platforms

Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 130V AC or DC. The flat CNL and CNN style fuses have a lower voltage rating but are also AC, UL recognized, more space saving and have visual 'see-thru' indication to show when they have operated. They can be fitted on SFBT fuse bases as per DIN 43560 fuse dimensions.
Features

  • All fuses are AC and DC rated
  • Expanded ampere ratings
  • General purpose types
  • Link is visible through window

Applications

  • Battery systems
  • Forklift trucks
  • Battery hand trucks
  • Motorized work platforms
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number CNN180DIN
Product Name DIN CNN and CNL fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002212007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 40 amps
View Details
Three-Terminal Fuses - VCLM1612 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 36 volts
Rated Current 15 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers