Mersen DIN CNN and CNL fuses CNL325DIN

Description
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 130V AC or DC. The flat CNL and CNN style fuses have a lower voltage rating but are also AC, UL recognized, more space saving and have visual 'see-thru' indication to show when they have operated. They can be fitted on SFBT fuse bases as per DIN 43560 fuse dimensions. Features All fuses are AC and DC rated Expanded ampere ratings General purpose types Link is visible through window Applications Battery systems Forklift trucks Battery hand trucks Motorized work platforms
Datasheet
Description
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 130V AC or DC. The flat CNL and CNN style fuses have a lower voltage rating but are also AC, UL recognized, more space saving and have visual 'see-thru' indication to show when they have operated. They can be fitted on SFBT fuse bases as per DIN 43560 fuse dimensions. Features All fuses are AC and DC rated Expanded ampere ratings General purpose types Link is visible through window Applications Battery systems Forklift trucks Battery hand trucks Motorized work platforms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN CNN and CNL fuses - CNL325DIN - Mersen
Newburyport, MA, USA
DIN CNN and CNL fuses
CNL325DIN
DIN CNN and CNL fuses CNL325DIN
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 130V AC or DC. The flat CNL and CNN style fuses have a lower voltage rating but are also AC, UL recognized, more space saving and have visual 'see-thru' indication to show when they have operated. They can be fitted on SFBT fuse bases as per DIN 43560 fuse dimensions. Features All fuses are AC and DC rated Expanded ampere ratings General purpose types Link is visible through window Applications Battery systems Forklift trucks Battery hand trucks Motorized work platforms

Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 130V AC or DC. The flat CNL and CNN style fuses have a lower voltage rating but are also AC, UL recognized, more space saving and have visual 'see-thru' indication to show when they have operated. They can be fitted on SFBT fuse bases as per DIN 43560 fuse dimensions.
Features

  • All fuses are AC and DC rated
  • Expanded ampere ratings
  • General purpose types
  • Link is visible through window

Applications

  • Battery systems
  • Forklift trucks
  • Battery hand trucks
  • Motorized work platforms
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number CNL325DIN
Product Name DIN CNN and CNL fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 004110485 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details
Auto Fuses - ATJ/ATK -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details