Mersen UL CNL Fuses CNL325

Description
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time-delay and general purpose types Link is visible through window Applications Forklift trucks Battery hand trucks Motorized work platforms Battery systems
Datasheet
Description
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time-delay and general purpose types Link is visible through window Applications Forklift trucks Battery hand trucks Motorized work platforms Battery systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL CNL Fuses - CNL325 - Mersen
Newburyport, MA, USA
UL CNL Fuses
CNL325
UL CNL Fuses CNL325
Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time-delay and general purpose types Link is visible through window Applications Forklift trucks Battery hand trucks Motorized work platforms Battery systems

Mersen forklift truck and battery isolator fuses are specially designed for the heavy duty loads associated with DC battery powered equipment such as forklift trucks, hand trucks, motorized work platforms, and other DC battery operated systems. Rugged construction and stud mounted bolt-in design assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC.
Features

  • All fuses are AC and DC rated
  • Expanded ampere ratings
  • Time-delay and general purpose types
  • Link is visible through window

Applications

  • Forklift trucks
  • Battery hand trucks
  • Motorized work platforms
  • Battery systems
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number CNL325
Product Name UL CNL Fuses
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details