Mersen Offset Tag fuse-links gM 690VAC/460VDC C1019753

Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” motor protection (gM type)
Description
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” motor protection (gM type)

Suppliers

Company
Product
Description
Supplier Links
Offset Tag fuse-links gM 690VAC/460VDC - C1019753 - Mersen
Newburyport, MA, USA
Offset Tag fuse-links gM 690VAC/460VDC
C1019753
Offset Tag fuse-links gM 690VAC/460VDC C1019753
The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors. Features Excellent current limitation for all overloads Applications These fuses are designed for : “General purpose use” motor protection (gM type)

The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors.
Features

  • Excellent current limitation for all overloads

Applications

  • These fuses are designed for : “General purpose use” motor protection (gM type)
Supplier's Site

Technical Specifications

  Mersen
Product Category Fuses
Product Number C1019753
Product Name Offset Tag fuse-links gM 690VAC/460VDC
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers