Mersen Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC C076822

Description
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC - C076822 - Mersen
Newburyport, MA, USA
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC
C076822
Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC C076822
Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23 Features Extremely breaking capacity rating fuses Applications Protection of power semiconductors

Extremely high breaking capacity fuses: Protection of power semiconductors Complying with standard IEC 60269-1 and -4 600-690VAC voltage rating aR class according to IEC 60269-4 and VDE 636-23
Features

  • Extremely breaking capacity rating fuses

Applications

  • Protection of power semiconductors
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number C076822
Product Name Protistor® size 27x60 aR (URGD) , 600VAC to 690VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details