Mersen D fuse-links gG , 500 to 690VAC/500VDC B214062

Description
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power dissipation Optimized size Resistant to aging Free of lead, cadmium, mercury, chrome 6 (rohs conformity) Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Request a Quote Datasheet
Description
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power dissipation Optimized size Resistant to aging Free of lead, cadmium, mercury, chrome 6 (rohs conformity) Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D fuse-links gG , 500 to 690VAC/500VDC - B214062 - Mersen
Newburyport, MA, USA
D fuse-links gG , 500 to 690VAC/500VDC
B214062
D fuse-links gG , 500 to 690VAC/500VDC B214062
The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due to coloured indicator on top contact Low power dissipation Optimized size Resistant to aging Free of lead, cadmium, mercury, chrome 6 (rohs conformity) Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes

The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises the sizes NDZ, DII, DIII, DIV, DV. The range of applications for D fuse-links is the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. D fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents.
Features

  • Insulated body suitable for high mechanical and thermal impacts
  • Top and bottom contacts made of nickel plated copper alloy
  • Safe cut-off short circuits and over currents due to special design of fuse element
  • Clear indication of operation condition due to coloured indicator on top contact
  • Low power dissipation
  • Optimized size
  • Resistant to aging
  • Free of lead, cadmium, mercury, chrome 6 (rohs conformity)

Applications

  • House incoming units
  • Meter distribution units
  • Distribution cabinets
  • Installation cabinets
  • Fuse boxes
Supplier's Site Datasheet
Bottle Fuses - 3770386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Fuses
3770386
Bottle Fuses 3770386
Mersen B214062 / NDZGG50V10 Diazed Fuse

Mersen B214062 / NDZGG50V10 Diazed Fuse

Supplier's Site

Technical Specifications

  Mersen RS Components, Ltd.
Product Category Fuses Fuses
Product Number B214062 3770386
Product Name D fuse-links gG , 500 to 690VAC/500VDC Bottle Fuses
Fuse Material Ceramic Ceramic; Ceramic
Mounting Clip
Approvals / Standards RoHS; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers
Fuses - 004110436 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers