Mersen NH fuse-links gG 690VAC , middle indicator/live gripping-lugs size 4, 4a B1054298

Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions in accordance with DIN 43 620 Live tags Middle indicator Lead free contact blades 0% cadmium Applications gG: General purpose (protection of cables and LV-networks)
Datasheet
Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions in accordance with DIN 43 620 Live tags Middle indicator Lead free contact blades 0% cadmium Applications gG: General purpose (protection of cables and LV-networks)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH fuse-links gG 690VAC , middle indicator/live gripping-lugs size 4, 4a - B1054298 - Mersen
Newburyport, MA, USA
NH fuse-links gG 690VAC , middle indicator/live gripping-lugs size 4, 4a
B1054298
NH fuse-links gG 690VAC , middle indicator/live gripping-lugs size 4, 4a B1054298
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions in accordance with DIN 43 620 Live tags Middle indicator Lead free contact blades 0% cadmium Applications gG: General purpose (protection of cables and LV-networks)

The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeability of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents.
Features

  • Dimensions in accordance with DIN 43 620
  • Live tags
  • Middle indicator
  • Lead free contact blades
  • 0% cadmium

Applications

  • gG: General purpose (protection of cables and LV-networks)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number B1054298
Product Name NH fuse-links gG 690VAC , middle indicator/live gripping-lugs size 4, 4a
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRL -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 1000 amps
View Details
Fuses - 486-2518-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 002625226 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 16 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers