Mersen Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC B088367

Description
Specially developed for DC applications, 20x127 gR cylindrical is a fast acting, full range fuse used in the protection of auxiliaries, control circuit and other measuring and monitoring devices. Features International 20x127mm (13/16" x 5") for worldwide acceptance gR Class according to VDE 636-23 and IEC 60269-4 Low I²t for improved semiconductor protection Eliminate all overloads Extremely fast acting Current limiting Excellent cycling capability Applications DC control circuit, measuring & monitoring auxiliaries circuit
Datasheet
Description
Specially developed for DC applications, 20x127 gR cylindrical is a fast acting, full range fuse used in the protection of auxiliaries, control circuit and other measuring and monitoring devices. Features International 20x127mm (13/16" x 5") for worldwide acceptance gR Class according to VDE 636-23 and IEC 60269-4 Low I²t for improved semiconductor protection Eliminate all overloads Extremely fast acting Current limiting Excellent cycling capability Applications DC control circuit, measuring & monitoring auxiliaries circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC - B088367 - Mersen
Newburyport, MA, USA
Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC
B088367
Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC B088367
Specially developed for DC applications, 20x127 gR cylindrical is a fast acting, full range fuse used in the protection of auxiliaries, control circuit and other measuring and monitoring devices. Features International 20x127mm (13/16" x 5") for worldwide acceptance gR Class according to VDE 636-23 and IEC 60269-4 Low I²t for improved semiconductor protection Eliminate all overloads Extremely fast acting Current limiting Excellent cycling capability Applications DC control circuit, measuring & monitoring auxiliaries circuit

Specially developed for DC applications, 20x127 gR cylindrical is a fast acting, full range fuse used in the protection of auxiliaries, control circuit and other measuring and monitoring devices.
Features

  • International 20x127mm (13/16" x 5") for worldwide acceptance
  • gR Class according to VDE 636-23 and IEC 60269-4
  • Low I²t for improved semiconductor protection
  • Eliminate all overloads
  • Extremely fast acting
  • Current limiting
  • Excellent cycling capability

Applications

  • DC control circuit, measuring & monitoring auxiliaries circuit
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number B088367
Product Name Protistor® size 20x127 gR (GRB/C/D), 1000 to 1500VDC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards UL; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 004110414 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details