Mersen ATQR - Class CC - Time-Delay ATQR6

Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet
Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQR - Class CC - Time-Delay - ATQR6 - Mersen
Newburyport, MA, USA
ATQR - Class CC - Time-Delay
ATQR6
ATQR - Class CC - Time-Delay ATQR6
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads

ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems
Features

  • Time-delay for control transformer inrush loads without nuisance opening
  • Highly current-limiting for low peak let-thru current
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • High visibility orange label ensures instant brand recognition, and simplifies replacement
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching and high current limitation

Applications

  • Control transformers
  • Solenoids
  • Inductive loads
  • Lighting, heating & general-purpose loads
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-ATQR6-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQR6-ND
Electrical, Specialty Fuses 2378-ATQR6-ND
CC TD FUSE 600V 6A ATQR

CC TD FUSE 600V 6A ATQR

Buy Now Datasheet
Fuse - 46409813 - Radwell International
Willingboro, NJ, United States
FUSE,CLASS CC, TIME DELAY, 600V, 6 AMP, ATQR. FREE 2 YEAR RADWELL WARRANTY

FUSE,CLASS CC, TIME DELAY, 600V, 6 AMP, ATQR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SHAW Fuses - ATQR6 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
ATQR6
SHAW Fuses ATQR6
Fuse ATQR - Class CC - Time-Delay

Fuse ATQR - Class CC - Time-Delay

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses
Product Number ATQR6 2378-ATQR6-ND 46409813 ATQR6
Product Name ATQR - Class CC - Time-Delay Electrical, Specialty Fuses Fuse SHAW Fuses
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002213001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 80 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers