Mersen ATQR - Class CC - Time-Delay ATQR5

Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet
Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQR - Class CC - Time-Delay - ATQR5 - Mersen
Newburyport, MA, USA
ATQR - Class CC - Time-Delay
ATQR5
ATQR - Class CC - Time-Delay ATQR5
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads

ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems
Features

  • Time-delay for control transformer inrush loads without nuisance opening
  • Highly current-limiting for low peak let-thru current
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • High visibility orange label ensures instant brand recognition, and simplifies replacement
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching and high current limitation

Applications

  • Control transformers
  • Solenoids
  • Inductive loads
  • Lighting, heating & general-purpose loads
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-ATQR5-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQR5-ND
Electrical, Specialty Fuses 2378-ATQR5-ND
CC TD FUSE 600V 5A ATQR

CC TD FUSE 600V 5A ATQR

Buy Now Datasheet
Cartridge Fuses - 1360552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1360552
Cartridge Fuses 1360552
Mersen ATQR5 Cartridge Fuse

Mersen ATQR5 Cartridge Fuse

Supplier's Site
Cartridge Fuses - 1360618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1360618
Cartridge Fuses 1360618
Mersen ATQR5 Cartridge Fuse

Mersen ATQR5 Cartridge Fuse

Supplier's Site
Fuse - 42406592 - Radwell International
Willingboro, NJ, United States
FUSE, CLASS CC, SLOW BLOW ACTING, 5A, 600V, HOLDER CARTRIDGE, 10.4X38.1 MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, CLASS CC, SLOW BLOW ACTING, 5A, 600V, HOLDER CARTRIDGE, 10.4X38.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
FERRAZ SHAWMUT Panel Accessories ATQR5

FERRAZ SHAWMUT Panel Accessories ATQR5

Supplier's Site

Technical Specifications

  Mersen DigiKey RS Components, Ltd. Radwell International
Product Category Fuses Fuses Fuses Fuses
Product Number ATQR5 2378-ATQR5-ND 1360552 42406592
Product Name ATQR - Class CC - Time-Delay Electrical, Specialty Fuses Cartridge Fuses Fuse
Fuse Material GMG Glass; Fibreglass
Mounting Clip
Approvals / Standards UL; CSA UL; CSA RoHS; UL
Features Time Lag
Unlock Full Specs
to access all available technical data