Mersen ATQR - Class CC - Time-Delay ATQR3

Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet
Description
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQR - Class CC - Time-Delay - ATQR3 - Mersen
Newburyport, MA, USA
ATQR - Class CC - Time-Delay
ATQR3
ATQR - Class CC - Time-Delay ATQR3
ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems Features Time-delay for control transformer inrush loads without nuisance opening Highly current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High visibility orange label ensures instant brand recognition, and simplifies replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Control transformers Solenoids Inductive loads Lighting, heating & general-purpose loads

ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems
Features

  • Time-delay for control transformer inrush loads without nuisance opening
  • Highly current-limiting for low peak let-thru current
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • High visibility orange label ensures instant brand recognition, and simplifies replacement
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching and high current limitation

Applications

  • Control transformers
  • Solenoids
  • Inductive loads
  • Lighting, heating & general-purpose loads
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-ATQR3-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQR3-ND
Electrical, Specialty Fuses 2378-ATQR3-ND
CC TD FUSE 600V 3A ATQR

CC TD FUSE 600V 3A ATQR

Buy Now Datasheet
SHAW Fuses - ATQR3 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
ATQR3
SHAW Fuses ATQR3
Fuse ATQR - Class CC - Time-Delay

Fuse ATQR - Class CC - Time-Delay

Supplier's Site
Fuse - 47657844 - Radwell International
Willingboro, NJ, United States
FUSE, ATQR SERIES, TIME-DELAY, CLASS CC, 200KA I.R AC/100KA I.R DC, 600 VAC/300 VDC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY

FUSE, ATQR SERIES, TIME-DELAY, CLASS CC, 200KA I.R AC/100KA I.R DC, 600 VAC/300 VDC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
FERRAZ SHAWMUT Panel Accessories ATQR3

FERRAZ SHAWMUT Panel Accessories ATQR3

Supplier's Site

Technical Specifications

  Mersen DigiKey Galco Industrial Electronics Radwell International Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number ATQR3 2378-ATQR3-ND ATQR3 47657844
Product Name ATQR - Class CC - Time-Delay Electrical, Specialty Fuses SHAW Fuses Fuse Fuse
Fuse Material GMG
Mounting Clip
Approvals / Standards UL; CSA CSA
Features Time Lag
Unlock Full Specs
to access all available technical data