ATQR small-dimension fuses feature time-delay characteristics ideally suited for the high inrush currents of control transformers, solenoids, and similar inductive loads. Mersen's Amp-Trap 2000 ATQR fuses provide superior protection for the branch circuits of electrical distribution systems
Features
Applications
CC TD FUSE 600V 25A ATQR
Fuse ATQR - Class CC - Time-Delay
FERRAZ SHAWMUT Panel Accessories ATQR25
FUSE, CARTRIDGE, 25A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:25A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Product Range:Amp-Trap 2000 ATQR Series; Breaking Capacity RoHS Compliant: Yes
| Mersen | RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | ATQR25 | 9144370 | 2378-ATQR25-ND | ATQR25 | 75Y6233 | |
| Product Name | ATQR - Class CC - Time-Delay | Cartridge Fuses | Electrical, Specialty Fuses | SHAW Fuses | Fuse | Fuse, Cartridge, 25A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut |
| Fuse Material | GMG | Glass; Fibreglass | ||||
| Mounting | Clip | |||||
| Approvals / Standards | RoHS; UL; CSA | UL | CSA | RoHS | ||
| Features | Time Lag | Time Lag |