Mersen ATQ - Midget - Time-Delay ATQ8

Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet
Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQ - Midget - Time-Delay - ATQ8 - Mersen
Newburyport, MA, USA
ATQ - Midget - Time-Delay
ATQ8
ATQ - Midget - Time-Delay ATQ8
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits

Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection)
Features

  • Numerous ratings for a wide variety of applications up to 500VAC
  • Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current
  • Can be used with UltraSafe™ Fuse holders
  • 1 1/2" x 13/32" (10 mm x 38 mm) dimensions

Applications

  • Supplemental protection of lighting, solenoid, motor and transformer circuits
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-ATQ8-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQ8-ND
Electrical, Specialty Fuses 2378-ATQ8-ND
500V 8A TD MIDGET FUSE

500V 8A TD MIDGET FUSE

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
ATQ8
Circuit Protection - Fuses ATQ8
Fuse, 500V 8A TD Midget, C217283

Fuse, 500V 8A TD Midget, C217283

Supplier's Site
Fuse - 58614505 - Radwell International
Willingboro, NJ, United States
FUSE, GENERAL PURPOSE, 500 VAC, 8 AMP, TIME DELAY, CLIP MOUNT, 1-1/2" OAL, 10 AT AC KA RATING, 13/32" DIAM. FREE 2 YEAR RADWELL WARRANTY

FUSE, GENERAL PURPOSE, 500 VAC, 8 AMP, TIME DELAY, CLIP MOUNT, 1-1/2" OAL, 10 AT AC KA RATING, 13/32" DIAM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
FERRAZ SHAWMUT Panel Accessories ATQ8

FERRAZ SHAWMUT Panel Accessories ATQ8

Supplier's Site

Technical Specifications

  Mersen DigiKey Acme Chip Technology Co., Limited Radwell International Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number ATQ8 2378-ATQ8-ND ATQ8 58614505
Product Name ATQ - Midget - Time-Delay Electrical, Specialty Fuses Circuit Protection - Fuses Fuse Fuse
Fuse Type Midget Blade
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Telecommunications Fuses - VT5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 170 volts
Rated Current 600 amps
View Details
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers