Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection)
Features
Applications
FUSE,MIDGET,TIME DELAY,PC MOUNT,
| Mersen | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | ATQ6/10 | 2378-ATQ6/10-ND |
| Product Name | ATQ - Midget - Time-Delay | Electrical, Specialty Fuses |
| Fuse Type | Midget | Blade |
| Fuse Material | GMG | |
| Mounting | Clip | |
| Approvals / Standards | UL; CSA | UL; CSA |
| Features | Time Lag |