Mersen ATQ - Midget - Time-Delay ATQ2-1/2

Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet
Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQ - Midget - Time-Delay - ATQ2-1/2 - Mersen
Newburyport, MA, USA
ATQ - Midget - Time-Delay
ATQ2-1/2
ATQ - Midget - Time-Delay ATQ2-1/2
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits

Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection)
Features

  • Numerous ratings for a wide variety of applications up to 500VAC
  • Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current
  • Can be used with UltraSafe™ Fuse holders
  • 1 1/2" x 13/32" (10 mm x 38 mm) dimensions

Applications

  • Supplemental protection of lighting, solenoid, motor and transformer circuits
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-ATQ2-1/2-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQ2-1/2-ND
Electrical, Specialty Fuses 2378-ATQ2-1/2-ND
500V 2-1/2A TD MIDGET FUS

500V 2-1/2A TD MIDGET FUS

Buy Now Datasheet
Fuse - 58625498 - Radwell International
Willingboro, NJ, United States
FUSE, 500 VAC, 2.5 AMP, TIME DELAY, GENERAL PURPOSE, CLIP MOUNT, 1-1/2 INCH OVERALL LENGTH, 10 AT AC KA RATING, 13/32 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

FUSE, 500 VAC, 2.5 AMP, TIME DELAY, GENERAL PURPOSE, CLIP MOUNT, 1-1/2 INCH OVERALL LENGTH, 10 AT AC KA RATING, 13/32 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International
Product Category Fuses Fuses Fuses
Product Number ATQ2-1/2 2378-ATQ2-1/2-ND 58625498
Product Name ATQ - Midget - Time-Delay Electrical, Specialty Fuses Fuse
Fuse Type Midget Blade
Fuse Material GMG
Mounting Clip
Approvals / Standards UL; CSA UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers