Mersen ATQ - Midget - Time-Delay ATQ10

Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet
Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQ - Midget - Time-Delay - ATQ10 - Mersen
Newburyport, MA, USA
ATQ - Midget - Time-Delay
ATQ10
ATQ - Midget - Time-Delay ATQ10
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits

Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection)
Features

  • Numerous ratings for a wide variety of applications up to 500VAC
  • Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current
  • Can be used with UltraSafe™ Fuse holders
  • 1 1/2" x 13/32" (10 mm x 38 mm) dimensions

Applications

  • Supplemental protection of lighting, solenoid, motor and transformer circuits
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-ATQ10-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQ10-ND
Electrical, Specialty Fuses 2378-ATQ10-ND
500V 10A TD MIDGET FUSE

500V 10A TD MIDGET FUSE

Buy Now Datasheet
SHAW Fuses - ATQ10 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
ATQ10
SHAW Fuses ATQ10
Fuse ATQ - Midget - Time-Delay 500VAC

Fuse ATQ - Midget - Time-Delay 500VAC

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
ATQ10
Circuit Protection - Fuses ATQ10
Fuse, 500V 10A TD Midget, R21370

Fuse, 500V 10A TD Midget, R21370

Supplier's Site

Technical Specifications

  Mersen DigiKey Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number ATQ10 2378-ATQ10-ND ATQ10 ATQ10
Product Name ATQ - Midget - Time-Delay Electrical, Specialty Fuses SHAW Fuses Circuit Protection - Fuses
Fuse Type Midget Blade
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data