Mersen ATQ - Midget - Time-Delay ATQ1/2

Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet
Description
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATQ - Midget - Time-Delay - ATQ1/2 - Mersen
Newburyport, MA, USA
ATQ - Midget - Time-Delay
ATQ1/2
ATQ - Midget - Time-Delay ATQ1/2
Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection) Features Numerous ratings for a wide variety of applications up to 500VAC Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current Can be used with UltraSafe™ Fuse holders 1 1/2" x 13/32" (10 mm x 38 mm) dimensions Applications Supplemental protection of lighting, solenoid, motor and transformer circuits

Amp-Trap ATQ midget time-delay fuses are rated 500VAC with 42 ampere ratings from 1/10 to 30A. They are an excellent choice for supplemental protection of circuits where the available short circuit current does not exceed 10,000A. (Not for Branch Circuit Protection)
Features

  • Numerous ratings for a wide variety of applications up to 500VAC
  • Time-delay (12 seconds at 200 percent rating) for circuits with high inrush current
  • Can be used with UltraSafe™ Fuse holders
  • 1 1/2" x 13/32" (10 mm x 38 mm) dimensions

Applications

  • Supplemental protection of lighting, solenoid, motor and transformer circuits
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-ATQ1/2-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATQ1/2-ND
Electrical, Specialty Fuses 2378-ATQ1/2-ND
500V 1/2A TD MIDGET FUSE

500V 1/2A TD MIDGET FUSE

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number ATQ1/2 2378-ATQ1/2-ND
Product Name ATQ - Midget - Time-Delay Electrical, Specialty Fuses
Fuse Type Midget Blade
Fuse Material GMG
Mounting Clip
Approvals / Standards UL; CSA UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data