600V 6A 10X38 MIDGET FUSE FAST ACTING
FUSE, FAST ACTING, 6A, 600V, 10X38; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:AMP-TRAP Series; Breaking Capacity RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 9144354 | ATM6 | 2378-ATM6-ND | 44W3821 |
| Product Name | Cartridge Fuses | 600V 6A 10X38 MIDGET FUSE FAST ACTING | Electrical, Specialty Fuses | Fuse, Fast Acting, 6A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut |
| Fuse Material | Gmg | |||
| Approvals / Standards | UL | UL; CSA | RoHS | |
| Fuse Type | Midget | |||
| Features | Fast Acting | Fast Acting |