Mersen Electrical, Specialty Fuses ATM5

Description
600V 5A MIDGET FUSE
Request a Quote Datasheet
Description
600V 5A MIDGET FUSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 2378-ATM5-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATM5-ND
Electrical, Specialty Fuses 2378-ATM5-ND
600V 5A MIDGET FUSE

600V 5A MIDGET FUSE

Buy Now Datasheet
Cartridge Fuses - 9144351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
9144351
Cartridge Fuses 9144351
Mersen ATM5 Cartridge Fuse

Mersen ATM5 Cartridge Fuse

Supplier's Site
Fuse, Fast Acting, 5A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut - 44W3820 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 5A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut
44W3820
Fuse, Fast Acting, 5A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut 44W3820
FUSE, FAST ACTING, 5A, 600V, 10X38; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:AMP-TRAP Series; Breaking Capacity RoHS Compliant: Yes

FUSE, FAST ACTING, 5A, 600V, 10X38; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:AMP-TRAP Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 2378-ATM5-ND 9144351 44W3820
Product Name Electrical, Specialty Fuses Cartridge Fuses Fuse, Fast Acting, 5A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut
Approvals / Standards UL; CSA UL RoHS
Rated Current 5 amps 5 amps
Rated Breaking Capacity 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF312/VF318 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 32 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details