Mersen Electrical, Specialty Fuses ATM3

Description
600V 3A MIDGET FUSE
Request a Quote Datasheet
Description
600V 3A MIDGET FUSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 2378-ATM3-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATM3-ND
Electrical, Specialty Fuses 2378-ATM3-ND
600V 3A MIDGET FUSE

600V 3A MIDGET FUSE

Buy Now Datasheet
Cartridge Fuses - 9144342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
9144342
Cartridge Fuses 9144342
Mersen ATM3 Cartridge Fuse

Mersen ATM3 Cartridge Fuse

Supplier's Site
600V 3A 10X38 MIDGET FUSE FAST ACTING - ATM3 - Heilind Electronics, Inc.
Wilmington, MA, United States
600V 3A 10X38 MIDGET FUSE FAST ACTING
ATM3
600V 3A 10X38 MIDGET FUSE FAST ACTING ATM3
600V 3A 10X38 MIDGET FUSE FAST ACTING

600V 3A 10X38 MIDGET FUSE FAST ACTING

Buy Now
Fuse, Fast Acting, 3A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut - 44W3818 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 3A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut
44W3818
Fuse, Fast Acting, 3A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut 44W3818
FUSE, FAST ACTING, 3A, 600V, 10X38; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:AMP-TRAP Series; Breaking Capacity RoHS Compliant: Yes

FUSE, FAST ACTING, 3A, 600V, 10X38; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:AMP-TRAP Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 2378-ATM3-ND 9144342 ATM3 44W3818
Product Name Electrical, Specialty Fuses Cartridge Fuses 600V 3A 10X38 MIDGET FUSE FAST ACTING Fuse, Fast Acting, 3A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut
Approvals / Standards UL; CSA UL RoHS
Rated Current 3 amps 3 amps
Rated Breaking Capacity 100000 amps
Fuse Material Gmg
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATSN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 002635017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers