600V 15A MIDGET FUSE
FUSE, 15 AMP, 600V AC/DC, FAST ACTING, MIDGET, AMP-TRAP, 10X38 MM. FREE 2 YEAR RADWELL WARRANTY
FUSE, FAST ACTING, 15A, 600V, 10X38; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:AMP-TRAP Series; Breaking Capacity RoHS Compliant: Yes
600V 15A MIDGET FUSE
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2378-ATM15-ND | 9144367 | 58627551 | 44W3815 | ATM15 | ATM15 |
| Product Name | Electrical, Specialty Fuses | Cartridge Fuses | Fuse | Fuse, Fast Acting, 15A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut | SHAW Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL; CSA | UL | RoHS | |||
| Rated Current | 15 amps | 15 amps | 15 amps | 15 amps | ||
| Rated Breaking Capacity | 100000 amps | 100000 amps |