Manufacturer: Mersen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017520-ATM12
Current Rating: 500 mA
Mounting: SMD (SMT)
Diameter: 10 mm
Categories: Fuses
Case / Package: 100
Alternative Parts (Cross-Reference): BK1/TDC11-500MA; TDC10-500MA; BK1/TDC10-500MA; 35406300029; 7022.0580; 35606300029ATM-12;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600 V
Voltage Rating (DC): 600 V
Fuse Current: 500 mA
REACH SVHC: No SVHC
FUSE,MIDGET,FAST ACTING,PC MOUNT
Fuse Midget Fast Acting 12A 600V Holder Cartridge 10.32 X 38.1mm CSA/UL Product overview: ATM12 from Mersen is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 600V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ATM12 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1017520-ATM12 | 2378-ATM12-ND | 8068427 | 48-ATM12 |
| Product Name | Fuses - ATM12 | Electrical, Specialty Fuses | Cartridge Fuses | 12A 600V Circuit Protection Fuse |
| Mounting | SMD (SMT) | |||
| Rated Current | 0.5000 amps | 12 amps | 0.5000 amps | |
| Approvals / Standards | UL; CSA | RoHS | RoHS |