Mersen Cartridge Fuses ATM10

Description
Mersen ATM10 Cartridge Fuse
Request a Quote Datasheet
Description
Mersen ATM10 Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 9144358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
9144358
Cartridge Fuses 9144358
Mersen ATM10 Cartridge Fuse

Mersen ATM10 Cartridge Fuse

Supplier's Site
Electrical, Specialty Fuses - 2378-ATM10-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATM10-ND
Electrical, Specialty Fuses 2378-ATM10-ND
600V 10A MIDGET FUSE

600V 10A MIDGET FUSE

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
ATM10
Circuit Protection - Fuses ATM10
Fuse, 600V 10A Midget, B222549

Fuse, 600V 10A Midget, B222549

Supplier's Site
Fuse, Fast Acting, 10A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut - 44W3814 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 10A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut
44W3814
Fuse, Fast Acting, 10A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut 44W3814
FUSE, FAST ACTING, 10A, 600V, 10X38; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:AMP-TRAP Series; Breaking Capacity RoHS Compliant: Yes

FUSE, FAST ACTING, 10A, 600V, 10X38; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:AMP-TRAP Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 9144358 2378-ATM10-ND ATM10 44W3814
Product Name Cartridge Fuses Electrical, Specialty Fuses Circuit Protection - Fuses Fuse, Fast Acting, 10A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut
Fuse Material Gmg
Approvals / Standards UL UL; CSA RoHS
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 002625015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 32 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers