FUSE, FAST ACTING, 1A, 600V, 10X38; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:AMP-TRAP Series; Breaking Capacity RoHS Compliant: Yes
Fuse, 600V 1A Midget, W217277
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2378-ATM1-ND | ATM1 | 44W3812 | ATM1 |
| Product Name | Electrical, Specialty Fuses | SHAW Fuses | Fuse, Fast Acting, 1A, 600V, 10X38; Blow Characteristic Mersen/ferraz Shawmut | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA | RoHS |