CC TD FUSE 600V 5A ATDR
FUSE, CARTRIDGE, 5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Product Range:Amp-Trap 2000 ATDR Series; Breaking Capacity RoHS Compliant: No
FUSE, 5AMP, TIME DELAY 600VAC, CLASS CC. FREE 2 YEAR RADWELL WARRANTY
FERRAZ SHAWMUT Panel Accessories ATDR5
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 9144339 | 2378-ATDR5-ND | 75Y6229 | 58623447 |
| Product Name | Cartridge Fuses | Electrical, Specialty Fuses | Fuse, Cartridge, 5A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut | Fuse |
| Fuse Material | Glass; Fibreglass | |||
| Approvals / Standards | UL | UL; CSA | ||
| Rated Current | 5 amps | 5 amps |