CC TD FUSE 600V 4A ATDR
FUSE, CARTRIDGE, 4A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Product Range:Amp-Trap 2000 ATDR Series; Breaking Capacity RoHS Compliant: No
Fuse ATDR - Class CC - Time-Delay
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2378-ATDR4-ND | 9144320 | 75Y6228 | ATDR4 |
| Product Name | Electrical, Specialty Fuses | Cartridge Fuses | Fuse, Cartridge, 4A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut | SHAW Fuses |
| Approvals / Standards | UL; CSA | UL | ||
| Rated Current | 4 amps | 4 amps | ||
| Rated Breaking Capacity | 200000 amps |