CC TD FUSE 600V 3A ATDR
FUSE, CARTRIDGE, 3A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Product Range:Amp-Trap 2000 ATDR Series; Breaking Capacity RoHS Compliant: No
FUSE, CLASS CC, TIME DELAY, 3 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
FERRAZ SHAWMUT Panel Accessories ATDR3
Fuse ATDR - Class CC - Time-Delay
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 9144326 | 2378-ATDR3-ND | 75Y6227 | 58624806 | ATDR3 | |
| Product Name | Cartridge Fuses | Electrical, Specialty Fuses | Fuse, Cartridge, 3A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut | Fuse | Fuse | SHAW Fuses |
| Fuse Material | Glass; Fibreglass | |||||
| Approvals / Standards | UL | UL; CSA | ||||
| Features | Indicating | Time Lag |