CC TD FUSE 600V 2A ATDR
Fuse ATDR - Class CC - Time-Delay
FUSE, CLASS CC, TIME DELAY, 2 AMP, 100KA @ 300V DC, 200KA @ 600V AC. FREE 2 YEAR RADWELL WARRANTY
FERRAZ SHAWMUT Panel Accessories ATDR2
FUSE, CARTRIDGE, 2A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Product Range:Amp-Trap 2000 ATDR Series; Breaking Capacity RoHS Compliant: No
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2378-ATDR2-ND | 9144323 | ATDR2 | 58614472 | 75Y6226 | |
| Product Name | Electrical, Specialty Fuses | Cartridge Fuses | SHAW Fuses | Fuse | Fuse | Fuse, Cartridge, 2A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut |
| Approvals / Standards | UL; CSA | UL | ||||
| Rated Current | 2 amps | 2 amps | 2 amps | |||
| Rated Breaking Capacity | 200000 amps |